INDUCTOR POWER 1.0UH 3.75A SMD 1¦H 3.75A 8.5A 3.75A - ¦20% Shielded 37 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«
SMD Shielded Inductor 1uH 20% 3.75A 1616 Product overview: IHLP1616BZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M0
1µH Shielded Molded Inductor 3.75A 37mOhm Max Nonstandard
1µH Shielded Molded Inductor 3.75A 37mOhm Max Nonstandard
1µH Shielded Molded Inductor 3.75A 37mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1UH, 8.5A, SMD; Product Range:IHLP-1616BZ-01
INDUCTOR, SHIELDED, 1UH, 8.5A, SMD; Inductance:1µH; RMS Current (Irms):3.75A; Inductor Construction:Shielde
FIXED IND 1UH 3.75A 37 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP1616BZER1R0M01 | 71-IHLP1616BZER1R0M01 | 541-1047-1-ND | 33R0094 | 45M5861 | IHLP1616BZER1R0M01 |
| Product Name | INDUCTOR POWER 1.0UH 3.75A SMD 1¦H 3.75A 8.5A 3.75A - ¦20% Shielded 37 mOhm Max | SMD 1uH 3.75A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1Uh, 8.5A, Smd; Product Range Vishay | Inductor, Shielded, 1Uh, 8.5A, Smd; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | |||||
| Inductance Range | 1 microH | 1 microH | 1.00E6 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0370 ohms | 0.0370 ohms | 0.0370 ohms | 0.0370 ohms | 0.0370 ohms | |
| Core Material | Metal, Composite, Ferrite |