Vishay Intertechnology, Inc. Automotive 0.47uH 100KHz 5A Inductor and Choke IHLP1616ABERR47MA1

Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 5A 0.022Ohm DCR 1616 Automotive T/R Product overview: IHLP1616ABERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 5A 0.022Ohm DCR 1616 Automotive T/R Product overview: IHLP1616ABERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.47uH 100KHz 5A Inductor and Choke - 71-IHLP1616ABERR47MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 5A Inductor and Choke
71-IHLP1616ABERR47MA1
Automotive 0.47uH 100KHz 5A Inductor and Choke 71-IHLP1616ABERR47MA1
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 5A 0.022Ohm DCR 1616 Automotive T/R Product overview: IHLP1616ABERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 5A 0.022Ohm DCR 1616 Automotive T/R Product overview: IHLP1616ABERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP1616ABERR47MA1
825723-IHLP1616ABERR47MA1
Fixed Inductors - IHLP1616ABERR47MA1 825723-IHLP1616ABERR47MA1
Manufacturer: Vishay Win Source Part Number: 825723-IHLP1616ABERR 47MA1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 825723-IHLP1616ABERR47MA1
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 541-IHLP1616ABERR47MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABERR47MA1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABERR47MA1CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1616ABERR47MA1 825723-IHLP1616ABERR47MA1 541-IHLP1616ABERR47MA1DKR-ND
Product Name Automotive 0.47uH 100KHz 5A Inductor and Choke Fixed Inductors - IHLP1616ABERR47MA1 Fixed Inductors
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C680KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers