470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
SMD Shielded Inductor 0.47uH 20% 6A 1616 Product overview: IHLP1616ABERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47M1
INDUCTOR POWER .47UH 6.0A SMD 470nH 6A 5.7A 6A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)
FIXED IND 470NH 6A 21 MOHM SMD
INDUCTOR, SHIELDED, 470NH, 5.7A, SMD; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 470NH, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1616ABERR47M11CT-ND | 71-IHLP1616ABERR47M11 | IHLP1616ABERR47M11 | IHLP1616ABERR47M11 | 45M5847 | 56AC1008 |
| Product Name | Fixed Inductors | SMD 0.47uH 6A Inductor and Choke | INDUCTOR POWER .47UH 6.0A SMD 470nH 6A 5.7A 6A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR) | Fixed Inductors | Inductor, Shielded, 470Nh, 5.7A, Smd; Inductance Vishay | Inductor, Shielded, 470Nh, 6A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0210 ohms | 0.0210 ohms | 0.0210 ohms | 0.0210 ohms | 0.0210 ohms |