SMD Shielded Inductor 0.22uH 20% 9.5A 1616 Product overview: IHLP1616ABERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR22M1
INDUCTOR POWER .22UH 9.5A SMD 220nH 9.5A 9.5A 9.5A - ¦20% Shielded 10.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)
FIXED IND 220NH 9.5A 10.5 MOHM
FIXED IND 220NH 9.5A 10.5 MOHM
220nH Shielded Molded Inductor 9.5A 10.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1616ABERR22M11 | IHLP1616ABERR22M11 | 541-IHLP1616ABERR22M11DKR-ND |
| Product Name | SMD 0.22uH 9.5A Inductor and Choke | INDUCTOR POWER .22UH 9.5A SMD 220nH 9.5A 9.5A 9.5A - ¦20% Shielded 10.5 mOhm Max | Fixed Inductors |
| Core Material | Ferrite | ||
| Inductance Range | 0.2200 microH | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded |