220nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard
220nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard
220nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard
INDUCTOR POWER .22UH 8.5A SMD 220nH 8.5A 20A 8.5A - ¦20% Shielded 12 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
SMD Inductor, 220nH, 8.5A, 12mR DCR, Shielded, 1616 Product overview: IHLP1616ABERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR22M0
INDUCTOR, SHIELDED, 220NH, 20A, SMD; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1041-1-ND | IHLP1616ABERR22M01 | 71-IHLP1616ABERR22M01 | 45M5844 |
| Product Name | Fixed Inductors | INDUCTOR POWER .22UH 8.5A SMD 220nH 8.5A 20A 8.5A - ¦20% Shielded 12 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« | SMD 8.5A Inductor and Choke | Inductor, Shielded, 220Nh, 20A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms |