Vishay Precision Group Fixed Inductors - IHLP1616ABERR10M11 IHLP1616ABERR10M11

Description
Manufacturer: Vishay Win Source Part Number: 921056-IHLP1616ABERR 10M11 Series: IHLP-1616AB-11 Operating Temperature Range: -55°C ~ 125°C Features: 100 nH Shielded Molded Inductor 12 A 5.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921056-IHLP1616ABERR 10M11 Series: IHLP-1616AB-11 Operating Temperature Range: -55°C ~ 125°C Features: 100 nH Shielded Molded Inductor 12 A 5.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP1616ABERR10M11
921056-IHLP1616ABERR10M11
Fixed Inductors - IHLP1616ABERR10M11 921056-IHLP1616ABERR10M11
Manufacturer: Vishay Win Source Part Number: 921056-IHLP1616ABERR 10M11 Series: IHLP-1616AB-11 Operating Temperature Range: -55°C ~ 125°C Features: 100 nH Shielded Molded Inductor 12 A 5.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921056-IHLP1616ABERR10M11
Series: IHLP-1616AB-11
Operating Temperature Range: -55°C ~ 125°C
Features: 100 nH Shielded Molded Inductor 12 A 5.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - IHLP1616ABERR10M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP1616ABERR10M11-ND
Fixed Inductors IHLP1616ABERR10M11-ND
100nH Shielded Molded Inductor 12A 5.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 12A 5.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max - IHLP1616ABERR10M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max
IHLP1616ABERR10M11
INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max IHLP1616ABERR10M11
INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.1uH 12A Inductor and Choke - 71-IHLP1616ABERR10M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 12A Inductor and Choke
71-IHLP1616ABERR10M11
SMD 0.1uH 12A Inductor and Choke 71-IHLP1616ABERR10M11
SMD Shielded Inductor 0.1uH 12A 5.5mR DCR 1616 Product overview: IHLP1616ABERR10M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR10M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.1uH 12A 5.5mR DCR 1616 Product overview: IHLP1616ABERR10M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR10M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 921056-IHLP1616ABERR10M11 IHLP1616ABERR10M11-ND IHLP1616ABERR10M11 71-IHLP1616ABERR10M11
Product Name Fixed Inductors - IHLP1616ABERR10M11 Fixed Inductors INDUCTOR POWER .10UH 12.0A SMD 100nH 12A 12A 12A - ¦20% Shielded 5.5 mOhm Max SMD 0.1uH 12A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0055 ohms 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details