Vishay Precision Group Fixed Inductors IHLP1616ABER47NM01

Description
47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616ABER47NM01TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER47NM01CT-ND - DigiKey
Thief River Falls, MN, United States
47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER47NM01DKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

47nH Shielded Molded Inductor 13A 3.75mOhm Max Nonstandard

Buy Now Datasheet
SMD 13A Inductor and Choke - 71-IHLP1616ABER47NM01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13A Inductor and Choke
71-IHLP1616ABER47NM01
SMD 13A Inductor and Choke 71-IHLP1616ABER47NM01
SMD Power Inductor 47nH 13A Shielded 1616 Product overview: IHLP1616ABER47NM01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER47NM0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 47nH 13A Shielded 1616 Product overview: IHLP1616ABER47NM01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER47NM01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max - IHLP1616ABER47NM01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max
IHLP1616ABER47NM01
INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max IHLP1616ABER47NM01
INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 47Nh, 32A, Smd; Inductance Vishay - 45M5853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Nh, 32A, Smd; Inductance Vishay
45M5853
Inductor, Shielded, 47Nh, 32A, Smd; Inductance Vishay 45M5853
INDUCTOR, SHIELDED, 47NH, 32A, SMD; Inductance:47nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00375ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47NH, 32A, SMD; Inductance:47nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00375ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP1616ABER47NM01TR-ND 71-IHLP1616ABER47NM01 IHLP1616ABER47NM01 45M5853
Product Name Fixed Inductors SMD 13A Inductor and Choke INDUCTOR POWER .047UH 13.0A SMD 47nH 13A 32A 13A - ¦20% Shielded 3.75 mOhm Max Inductor, Shielded, 47Nh, 32A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0037 ohms 0.0037 ohms 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details