Vishay Precision Group Fixed Inductors IHLP1616ABER1R5M11

Description
1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616ABER1R5M11DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER1R5M11CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER1R5M11TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 3.25A 75mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 3.25A 75MOHM Inductor and Choke - 71-IHLP1616ABER1R5M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.25A 75MOHM Inductor and Choke
71-IHLP1616ABER1R5M11
SMD 1.5UH 3.25A 75MOHM Inductor and Choke 71-IHLP1616ABER1R5M11
FIXED IND 1.5UH 3.25A 75MOHM SMD Product overview: IHLP1616ABER1R5M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.25A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.25A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R5M1 1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.25A 75MOHM SMD Product overview: IHLP1616ABER1R5M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.25A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.25A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R5M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP1616ABER1R5M11
1045183-IHLP1616ABER1R5M11
Fixed Inductors - IHLP1616ABER1R5M11 1045183-IHLP1616ABER1R5M11
Manufacturer: Vishay Win Source Part Number: 1045183-IHLP1616ABER 1R5M11 Packaging: Reel - TR Type: Molded Current Rating: 3.25A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 3.25A Frequency - Self Resonant: 53MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 75 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1045183-IHLP1616ABER1R5M11
Packaging: Reel - TR
Type: Molded
Current Rating: 3.25A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 3.25A
Frequency - Self Resonant: 53MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max - IHLP1616ABER1R5M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max
IHLP1616ABER1R5M11
INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max IHLP1616ABER1R5M11
INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP1616ABER1R5M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616ABER1R5M11
Fixed Inductors IHLP1616ABER1R5M11
FIXED IND 1.5UH 3.25A 75MOHM SMD

FIXED IND 1.5UH 3.25A 75MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP1616ABER1R5M11DKR-ND 71-IHLP1616ABER1R5M11 1045183-IHLP1616ABER1R5M11 IHLP1616ABER1R5M11 IHLP1616ABER1R5M11
Product Name Fixed Inductors SMD 1.5UH 3.25A 75MOHM Inductor and Choke Fixed Inductors - IHLP1616ABER1R5M11 INDUCTOR POWER 1.5UH 3.25A SMD 1.5¦H 3.25A 3.25A 3.25A - ¦20% Shielded 75 mOhm Max Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details