Vishay Precision Group Fixed Inductors IHLP1616ABER1R0M11

Description
1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1044-1-ND
Fixed Inductors 541-1044-1-ND
1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1044-2-ND
Fixed Inductors 541-1044-2-ND
1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1044-6-ND
Fixed Inductors 541-1044-6-ND
1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

1µH Shielded Molded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet
SMD 1uH 4.2A Inductor and Choke - 71-IHLP1616ABER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 4.2A Inductor and Choke
71-IHLP1616ABER1R0M11
SMD 1uH 4.2A Inductor and Choke 71-IHLP1616ABER1R0M11
1uH 20% Shielded SMD Inductor, 4.2A, 47mR DCR, 1616 Product overview: IHLP1616ABER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH 20% Shielded SMD Inductor, 4.2A, 47mR DCR, 1616 Product overview: IHLP1616ABER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
IHLP1616ABER1R0M11
INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« IHLP1616ABER1R0M11
INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IHLP1616ABER1R0M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616ABER1R0M11
Fixed Inductors IHLP1616ABER1R0M11
FIXED IND 1UH 4.2A 47 MOHM SMD

FIXED IND 1UH 4.2A 47 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay - 45M5849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay
45M5849
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay 45M5849
INDUCTOR, SHIELDED, 1UH, 4.5A, SMD; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-1616AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 4.5A, SMD; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-1616AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1044-1-ND 71-IHLP1616ABER1R0M11 IHLP1616ABER1R0M11 IHLP1616ABER1R0M11 45M5849
Product Name Fixed Inductors SMD 1uH 4.2A Inductor and Choke INDUCTOR POWER 1.0UH 4.2A SMD 1¦H 4.2A 4.5A 4.2A - ¦20% Shielded 47 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details