Vishay Precision Group INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« IHLP1616ABER1R0M01

Description
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
IHLP1616ABER1R0M01
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« IHLP1616ABER1R0M01
INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 1uH 4A Inductor and Choke - 71-IHLP1616ABER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 4A Inductor and Choke
71-IHLP1616ABER1R0M01
SMD 1uH 4A Inductor and Choke 71-IHLP1616ABER1R0M01
1uH Shielded SMD Inductor, 4A, 1616 Case, Composite Core Product overview: IHLP1616ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Inductor, 4A, 1616 Case, Composite Core Product overview: IHLP1616ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1043-2-ND
Fixed Inductors 541-1043-2-ND
1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1043-6-ND
Fixed Inductors 541-1043-6-ND
1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1043-1-ND
Fixed Inductors 541-1043-1-ND
1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

1µH Shielded Molded Inductor 4A 52.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 8.5A, 20% Rohs Compliant Vishay - 33R0082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 8.5A, 20% Rohs Compliant Vishay
33R0082
Inductor, 1Uh, 8.5A, 20% Rohs Compliant Vishay 33R0082
INDUCTOR, 1UH, 8.5A, 20% ROHS COMPLIANT: YES

INDUCTOR, 1UH, 8.5A, 20% ROHS COMPLIANT: YES

Supplier's Site
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay - 45M5848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay
45M5848
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay 45M5848
INDUCTOR, SHIELDED, 1UH, 7A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0525ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 7A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0525ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay - 18M2188 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay
18M2188
Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay 18M2188
INDUCTOR, SHIELDED, 1UH, 7A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0525ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 7A, SMD; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0525ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP1616ABER1R0M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616ABER1R0M01
Fixed Inductors IHLP1616ABER1R0M01
FIXED IND 1UH 4A 52.5 MOHM SMD

FIXED IND 1UH 4A 52.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP1616ABER1R0M01 71-IHLP1616ABER1R0M01 541-1043-2-ND 33R0082 45M5848 IHLP1616ABER1R0M01
Product Name INDUCTOR POWER 1.0UH 4.0A SMD 1¦H 4A 8.5A 4A - ¦20% Shielded 52.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« SMD 1uH 4A Inductor and Choke Fixed Inductors Inductor, 1Uh, 8.5A, 20% Rohs Compliant Vishay Inductor, Shielded, 1Uh, 7A, Smd; Inductance Vishay Fixed Inductors
Application General Purpose
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0525 ohms 0.0525 ohms 0.0525 ohms 0.0525 ohms
Core Material Ferrite, Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details