FIXED IND 100NH 11.5A 6 MOHM SMD
Vishay IHLP1616ABEKR10M01
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1616ABEKR10M01TR-ND | 7486723 | 7486723P |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.0060 ohms | 0.0060 ohms |