Vishay Intertechnology, Inc. Fixed Inductors IHLP1212BZEZ3R3M1A

Description
3.3UH 4.5A LOW DCR 3X3X2MM
Request a Quote Datasheet
Description
3.3UH 4.5A LOW DCR 3X3X2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212BZEZ3R3M1ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3UH 4.5A LOW DCR 3X3X2MM

3.3UH 4.5A LOW DCR 3X3X2MM

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEZ3R3M1ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3UH 4.5A LOW DCR 3X3X2MM

3.3UH 4.5A LOW DCR 3X3X2MM

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEZ3R3M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3UH 4.5A LOW DCR 3X3X2MM

3.3UH 4.5A LOW DCR 3X3X2MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP1212BZEZ3R3M1ACT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details