Vishay Precision Group Inductor, 0.33Uh, 7.2A, 20%, Shielded; Inductance Vishay IHLP1212BZEVR33M5A

Description
INDUCTOR, 0.33UH, 7.2A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP Series; DC Resistance Max:0.0143ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes
Description
INDUCTOR, 0.33UH, 7.2A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP Series; DC Resistance Max:0.0143ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 0.33Uh, 7.2A, 20%, Shielded; Inductance Vishay - 29AK0269 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 7.2A, 20%, Shielded; Inductance Vishay
29AK0269
Inductor, 0.33Uh, 7.2A, 20%, Shielded; Inductance Vishay 29AK0269
INDUCTOR, 0.33UH, 7.2A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP Series; DC Resistance Max:0.0143ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

INDUCTOR, 0.33UH, 7.2A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP Series; DC Resistance Max:0.0143ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AK0269
Product Name Inductor, 0.33Uh, 7.2A, 20%, Shielded; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.3300 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details