100nH Shielded Molded Inductor 12.26A 6.95mOhm Max Nonstandard
100nH Shielded Molded Inductor 12.26A 6.95mOhm Max Nonstandard
100nH Shielded Molded Inductor 12.26A 6.95mOhm Max Nonstandard
Vishay IHLP1212BZEVR10M5A
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1212BZEVR10M5ACT-ND | 2488120 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0069 ohms | 0.0069 ohms |