Vishay IHLP1212BZEV3R3M5A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 3.26A 0.09679Ohm DCR 1212 Automotive Product overview: IHLP1212BZEV3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 3.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 3.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZEV3R3M5
3.3µH Shielded Molded Inductor 3.26A 96.79mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.26A 96.79mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.26A 96.79mOhm Max Nonstandard
INDUCTOR, 3.3UH, 2.7A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
FIXED IND 3.3UH 3.26A 96.79MOHM
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2488116P | 71-IHLP1212BZEV3R3M5A | 541-IHLP1212BZEV3R3M5ATR-ND | 29AK0286 | IHLP1212BZEV3R3M5A |
| Product Name | Surface Mount Inductors | Automotive 3.3uH 100KHz 3.26A Inductor and Choke | Fixed Inductors | Inductor, 3.3Uh, 2.7A, 20%, Shielded; Inductance Vishay | Fixed Inductors |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | ||
| DCR | 0.0968 ohms | 0.0968 ohms | 0.0610 ohms | 0.0968 ohms | |
| Rated DC Current | 3260 milliamps | 2520 milliamps | 2700 milliamps | 3260 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1212 |