Vishay Precision Group Inductor, 1.5Uh, Shielded, 4.08A Rohs Compliant Vishay IHLP1212BZEV1R5MA1

Description
INDUCTOR, 1.5UH, SHIELDED, 4.08A ROHS COMPLIANT: YES
Description
INDUCTOR, 1.5UH, SHIELDED, 4.08A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay IHLP-1212BZ-A1 is a shielded inductor with an inductance value of 1.5 µH and a maximum direct current (DC) rating of 4.08 A. It is compliant with RoHS standards and is designed for high saturation applications. The inductor features a low DC resistance (DCR) of approximately 57.75 mΩ at 25 °C, making it suitable for efficient power management. It operates effectively within a temperature range of -55 °C to +125 °C and can handle high transient current spikes without saturation. The part is AEC-Q200 qualified, indicating its reliability for automotive applications. Typical applications include engine and transmission control units, DC/DC converters, and noise suppression in various automotive systems.

Datasheet Summary
Powered by GS/AI

The Vishay IHLP-1212BZ-A1 is a shielded inductor with an inductance value of 1.5 µH and a maximum direct current (DC) rating of 4.08 A. It is compliant with RoHS standards and is designed for high saturation applications. The inductor features a low DC resistance (DCR) of approximately 57.75 mΩ at 25 °C, making it suitable for efficient power management. It operates effectively within a temperature range of -55 °C to +125 °C and can handle high transient current spikes without saturation. The part is AEC-Q200 qualified, indicating its reliability for automotive applications. Typical applications include engine and transmission control units, DC/DC converters, and noise suppression in various automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 4.08A Rohs Compliant Vishay - 39AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.08A Rohs Compliant Vishay
39AH5359
Inductor, 1.5Uh, Shielded, 4.08A Rohs Compliant Vishay 39AH5359
INDUCTOR, 1.5UH, SHIELDED, 4.08A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 4.08A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39AH5359
Product Name Inductor, 1.5Uh, Shielded, 4.08A Rohs Compliant Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details