1µH Shielded Inductor 4.99A 42.93mOhm Max Nonstandard
1µH Shielded Inductor 4.99A 42.93mOhm Max Nonstandard
1µH Shielded Inductor 4.99A 42.93mOhm Max Nonstandard
INDUCTOR, 1UH, SHIELDED, 4.99A ROHS COMPLIANT: YES
IHLP-1212BZ-A1 1.0 20% EV E3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1212BZEV1R0MA1TR-ND | 39AH5357 | IHLP1212BZEV1R0MA1 |
| Product Name | Fixed Inductors | Inductor, 1Uh, Shielded, 4.99A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Metal Composite | Metal Composite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |