Vishay Intertechnology, Inc. Surface Mount Inductors IHLP1212BZEV1R0M5A

Description
Vishay IHLP1212BZEV1R0M5A
Request a Quote Datasheet
Description
Vishay IHLP1212BZEV1R0M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2488100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488100
Surface Mount Inductors 2488100
Vishay IHLP1212BZEV1R0M5A

Vishay IHLP1212BZEV1R0M5A

Supplier's Site
Surface Mount Inductors - 2488100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488100P
Surface Mount Inductors 2488100P
Vishay IHLP1212BZEV1R0M5A

Vishay IHLP1212BZEV1R0M5A

Supplier's Site
Surface Mount Inductors - 2488099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488099
Surface Mount Inductors 2488099
Vishay IHLP1212BZEV1R0M5A

Vishay IHLP1212BZEV1R0M5A

Supplier's Site
Fixed Inductors - 541-IHLP1212BZEV1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

1µH Shielded Molded Inductor 5.73A 30.17mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Vishay - 29AK0276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Vishay
29AK0276
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Vishay 29AK0276
INDUCTOR, 1UH, 5A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 1UH, 5A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2488100 541-IHLP1212BZEV1R0M5ATR-ND 29AK0276
Product Name Surface Mount Inductors Fixed Inductors Inductor, 1Uh, 5A, 20%, Shielded; Inductance Vishay
Inductance Range 1 microH 1 microH
DCR 0.0302 ohms 0.0302 ohms 0.0240 ohms
Rated DC Current 3640 milliamps 3640 milliamps 5000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1212
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details