Vishay Intertechnology, Inc. Fixed Inductors IHLP1212BZERR88M11

Description
880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1318-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1318-1-ND
Fixed Inductors 541-1318-1-ND
880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1318-2-ND
Fixed Inductors 541-1318-2-ND
880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1318-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1318-6-ND
Fixed Inductors 541-1318-6-ND
880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

880nH Shielded Molded Inductor 5.5A 22mOhm Max Nonstandard

Buy Now
SMD 0.88uH 5.5A Inductor and Choke - 71-IHLP1212BZERR88M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.88uH 5.5A Inductor and Choke
71-IHLP1212BZERR88M11
SMD 0.88uH 5.5A Inductor and Choke 71-IHLP1212BZERR88M11
SMD Power Inductor 0.88uH 5.5A Shielded 1212 Product overview: IHLP1212BZERR88M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.88uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.88uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR88M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.88uH 5.5A Shielded 1212 Product overview: IHLP1212BZERR88M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.88uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.88uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR88M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZERR88M11
INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZERR88M11
INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, 880Nh, Shielded, 5.5A; Inductance Vishay - 78T2009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 880Nh, Shielded, 5.5A; Inductance Vishay
78T2009
Inductor, 880Nh, Shielded, 5.5A; Inductance Vishay 78T2009
INDUCTOR, 880NH, SHIELDED, 5.5A; Inductance:880nH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

INDUCTOR, 880NH, SHIELDED, 5.5A; Inductance:880nH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1318-1-ND 71-IHLP1212BZERR88M11 IHLP1212BZERR88M11 78T2009
Product Name Fixed Inductors SMD 0.88uH 5.5A Inductor and Choke INDUCTOR POWER .88UH 5.5A SMD 880nH 5.5A 4.5A 5.5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Inductor, 880Nh, Shielded, 5.5A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0220 ohms 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
High Frequency & RF Inductors - 2-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0028 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details