Vishay IHLP1212BZERR56M11
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
INDUCTOR POWER .56UH 5.5A SMD 560nH 5.5A 5.5A 5.5A - ¦20% Shielded 19.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
SMD Power Inductor 0.56uH 20% 5.5A Shielded 1212 Product overview: IHLP1212BZERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR56M1
INDUCTOR, SHIELDED, 560NH, 5.5A, SMD, FULL REEL; Inductance:560nH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7486713P | 7486713 | 541-1316-6-ND | IHLP1212BZERR56M11 | 71-IHLP1212BZERR56M11 | 77R1548 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | INDUCTOR POWER .56UH 5.5A SMD 560nH 5.5A 5.5A 5.5A - ¦20% Shielded 19.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« | SMD 0.56uH 5.5A Inductor and Choke | Inductor, Shielded, 560Nh, 5.5A, Smd, Full Reel; Inductance Vishay |
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH | 0.5600 microH | ||
| DCR | 0.0194 ohms | 0.0194 ohms | 0.0194 ohms | |||
| Rated DC Current | 5500 milliamps | 5500 milliamps | 5500 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1212 | 1212 |