Vishay Precision Group Fixed Inductors - IHLP1212BZER3R3M11 IHLP1212BZER3R3M11

Description
Manufacturer: Vishay Win Source Part Number: 848871-IHLP1212BZER3 R3M11 Series: IHLP-1212BZ-11 Features: 3.3 µH Inductor 2.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2567-1, IHLP1212BZER3R3M11-N D, 541-2567-2, 541-2567-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 848871-IHLP1212BZER3 R3M11 Series: IHLP-1212BZ-11 Features: 3.3 µH Inductor 2.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2567-1, IHLP1212BZER3R3M11-N D, 541-2567-2, 541-2567-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212BZER3R3M11
848871-IHLP1212BZER3R3M11
Fixed Inductors - IHLP1212BZER3R3M11 848871-IHLP1212BZER3R3M11
Manufacturer: Vishay Win Source Part Number: 848871-IHLP1212BZER3 R3M11 Series: IHLP-1212BZ-11 Features: 3.3 µH Inductor 2.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2567-1, IHLP1212BZER3R3M11-N D, 541-2567-2, 541-2567-6

Manufacturer: Vishay
Win Source Part Number: 848871-IHLP1212BZER3R3M11
Series: IHLP-1212BZ-11
Features: 3.3 µH Inductor 2.7 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-2567-1, IHLP1212BZER3R3M11-ND, 541-2567-2, 541-2567-6

Buy Now Datasheet
Fixed Inductors - 541-2567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2567-2-ND
Fixed Inductors 541-2567-2-ND
3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-2567-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2567-6-ND
Fixed Inductors 541-2567-6-ND
3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-2567-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2567-1-ND
Fixed Inductors 541-2567-1-ND
3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.7A 61mOhm Max Nonstandard

Buy Now
SMD 3.3uH 2.7A Inductor and Choke - 71-IHLP1212BZER3R3M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 2.7A Inductor and Choke
71-IHLP1212BZER3R3M11
SMD 3.3uH 2.7A Inductor and Choke 71-IHLP1212BZER3R3M11
3.3uH Shielded SMD Inductor, 2.7A, 61mR DCR, 1212 Case Product overview: IHLP1212BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER3R3M1 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded SMD Inductor, 2.7A, 61mR DCR, 1212 Case Product overview: IHLP1212BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER3R3M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 3.3A, Smd; Inductance Vishay - 64T3096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 3.3A, Smd; Inductance Vishay
64T3096
Inductor, Shielded, 3.3Uh, 3.3A, Smd; Inductance Vishay 64T3096
INDUCTOR, SHIELDED, 3.3UH, 3.3A, SMD; Inductance:3.3µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 3.3A, SMD; Inductance:3.3µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 848871-IHLP1212BZER3R3M11 541-2567-2-ND 71-IHLP1212BZER3R3M11 64T3096
Product Name Fixed Inductors - IHLP1212BZER3R3M11 Fixed Inductors SMD 3.3uH 2.7A Inductor and Choke Inductor, Shielded, 3.3Uh, 3.3A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details