INDUCTOR POWER 1.5UH 5A SMD 1.5¦H 5A 4A 3.8A - ¦20% Shielded 32 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
Vishay IHLP1212BZER1R5M11
SMD Power Inductor 1.5uH 3.8A Shielded Wirewound 1212 Product overview: IHLP1212BZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R5M1
1.5µH Shielded Molded Inductor 3.8A 32mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 3.8A 32mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 3.8A 32mOhm Max Nonstandard
Manufacturer: Vishay
Win Source Part Number: 1045181-IHLP1212BZER
Packaging: Reel - TR
Type: Molded
Current Rating: 3.8A
Inductance: 1.5μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 4A
Frequency - Self Resonant: 70MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 32 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
INDUCTOR, SHIELDED, 1.5UH, 4A, SMD; Inductance:1.5µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.5UH, 4A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
3.8A 1.5uH ±20% 4A 1212 Power Inductors ROHS
FIXED IND 1.5UH 3.8A 32 MOHM SMD
| ASAP Semiconductor LLC | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP1212BZER1R5M11 | 2237237P | 71-IHLP1212BZER1R5M11 | 541-1321-2-ND | 1045181-IHLP1212BZER1R5M11 | 70R1511 | 77R1553 | IHLP1212BZER1R5M11 | IHLP1212BZER1R5M11 |
| Product Name | INDUCTOR POWER 1.5UH 5A SMD 1.5¦H 5A 4A 3.8A - ¦20% Shielded 32 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« | Surface Mount Inductors | SMD 1.5uH 3.8A Inductor and Choke | Fixed Inductors | Fixed Inductors - IHLP1212BZER1R5M11 | Inductor, Shielded, 1.5Uh, 4A, Smd; Inductance Vishay | Inductor, Shielded, 1.5Uh, 4A, Smd, Full Reel; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Application | General Purpose | RF Choke | Power Choke | ||||||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| DCR | 0.0320 ohms | 0.0320 ohms | 0.0320 ohms | 0.0320 ohms | 0.0320 ohms | 0.0320 ohms | 0.0320 ohms | ||
| Rated DC Current | 3800 milliamps | 4000 milliamps | 3800 milliamps | 3800 milliamps | 3800 milliamps | 3800 milliamps | 3800 milliamps |