Vishay Precision Group 1uH 5A Inductor and Choke IHLP1212BZER1R0M11

Description
1uH 5A Shielded SMT Power Inductor, 1212, 20% Product overview: IHLP1212BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH 5A Shielded SMT Power Inductor, 1212, 20% Product overview: IHLP1212BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 5A Inductor and Choke - 71-IHLP1212BZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 5A Inductor and Choke
71-IHLP1212BZER1R0M11
1uH 5A Inductor and Choke 71-IHLP1212BZER1R0M11
1uH 5A Shielded SMT Power Inductor, 1212, 20% Product overview: IHLP1212BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH 5A Shielded SMT Power Inductor, 1212, 20% Product overview: IHLP1212BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZER1R0M11
INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZER1R0M11
INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1319-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1319-2-ND
Fixed Inductors 541-1319-2-ND
1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1319-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1319-6-ND
Fixed Inductors 541-1319-6-ND
1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1319-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1319-1-ND
Fixed Inductors 541-1319-1-ND
1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 24mOhm Max Nonstandard

Buy Now
Surface Mount Inductors - 7486690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486690P
Surface Mount Inductors 7486690P
Vishay IHLP1212BZER1R0M11

Vishay IHLP1212BZER1R0M11

Supplier's Site
Surface Mount Inductors - 7486690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486690
Surface Mount Inductors 7486690
Vishay IHLP1212BZER1R0M11

Vishay IHLP1212BZER1R0M11

Supplier's Site
Surface Mount Inductors - 1733747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733747
Surface Mount Inductors 1733747
Vishay IHLP1212BZER1R0M11

Vishay IHLP1212BZER1R0M11

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212BZER1R0M11
1045180-IHLP1212BZER1R0M11
Fixed Inductors - IHLP1212BZER1R0M11 1045180-IHLP1212BZER1R0M11
Manufacturer: Vishay Win Source Part Number: 1045180-IHLP1212BZER 1R0M11 Packaging: Reel - TR Type: Molded Current Rating: 5A Inductance: 1μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 4.5A Frequency - Self Resonant: 75MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 24 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 1045180-IHLP1212BZER1R0M11
Packaging: Reel - TR
Type: Molded
Current Rating: 5A
Inductance: 1μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 4.5A
Frequency - Self Resonant: 75MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 24 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay - 70R1509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay
70R1509
Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay 70R1509
INDUCTOR, SHIELDED, 1UH, 4.5A, SMD; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 4.5A, SMD; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 4.5A, Smd, Full Reel; Inductance Vishay - 77R1551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 4.5A, Smd, Full Reel; Inductance Vishay
77R1551
Inductor, Shielded, 1Uh, 4.5A, Smd, Full Reel; Inductance Vishay 77R1551
INDUCTOR, SHIELDED, 1UH, 4.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 4.5A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 1 H, 20%, Shielded, 0.024 Ohm, 5 A Rohs Compliant Vishay - 13T1243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 1 H, 20%, Shielded, 0.024 Ohm, 5 A Rohs Compliant Vishay
13T1243
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 1 H, 20%, Shielded, 0.024 Ohm, 5 A Rohs Compliant Vishay 13T1243
Surface Mount Power Inductor, IHLP-1212BZ-11 Series, 1 H, 20%, Shielded, 0.024 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-1212BZ-11 Series, 1 H, 20%, Shielded, 0.024 ohm, 5 A RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP1212BZER1R0M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1212BZER1R0M11
Fixed Inductors IHLP1212BZER1R0M11
FIXED IND 1UH 5A 24 MOHM SMD

FIXED IND 1UH 5A 24 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1212BZER1R0M11 IHLP1212BZER1R0M11 541-1319-2-ND 7486690P 7486690 1045180-IHLP1212BZER1R0M11 70R1509 77R1551 13T1243 IHLP1212BZER1R0M11
Product Name 1uH 5A Inductor and Choke INDUCTOR POWER 1.0UH 5A SMD 1¦H 5A 4.5A 5A - ¦20% Shielded 24 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - IHLP1212BZER1R0M11 Inductor, Shielded, 1Uh, 4.5A, Smd; Inductance Vishay Inductor, Shielded, 1Uh, 4.5A, Smd, Full Reel; Inductance Vishay Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 1 H, 20%, Shielded, 0.024 Ohm, 5 A Rohs Compliant Vishay Fixed Inductors
Core Material Metal, Composite Metal composite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details