Vishay Precision Group Fixed Inductors IHLP1212AEERR56M11

Description
560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212AEERR56M11TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard

560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212AEERR56M11CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard

560nH Shielded Molded Inductor 6A 20.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.56uH 6A Inductor and Choke - 71-IHLP1212AEERR56M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 6A Inductor and Choke
71-IHLP1212AEERR56M11
SMD 0.56uH 6A Inductor and Choke 71-IHLP1212AEERR56M11
SMD Power Inductor 0.56uH 6A Shielded 1212 Product overview: IHLP1212AEERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEERR56M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.56uH 6A Shielded 1212 Product overview: IHLP1212AEERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEERR56M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
IHLP1212AEERR56M11
INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« IHLP1212AEERR56M11
INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay - 24T8252 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay
24T8252
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay 24T8252
INDUCTOR, SHIELDED, 560NH, 5.5A, SMD; Inductance:560nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 5.5A, SMD; Inductance:560nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay - 27T2305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay
27T2305
Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay 27T2305
INDUCTOR, SHIELDED, 560NH, 5.5A, SMD; Inductance:560nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 5.5A, SMD; Inductance:560nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP1212AEERR56M11TR-ND 71-IHLP1212AEERR56M11 IHLP1212AEERR56M11 24T8252
Product Name Fixed Inductors SMD 0.56uH 6A Inductor and Choke INDUCTOR POWER .56UH 6.0A SMD 560nH 6A 5.5A 6A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« Inductor, Shielded, 560Nh, 5.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0204 ohms 0.0204 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details