Manufacturer: Vishay
Win Source Part Number: 844412-IHLP1212AEERR
Series: IHLP-1212AE-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 15mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1330-6, 541-1330-2, 541-1330-1
INDUCTOR POWER .47UH 6.7A SMD 470nH 6.7A 6.7A 6.7A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
470nH Shielded Molded Inductor 6.7A 15mOhm Max Nonstandard
470nH Shielded Molded Inductor 6.7A 15mOhm Max Nonstandard
470nH Shielded Molded Inductor 6.7A 15mOhm Max Nonstandard
SMD Shielded Inductor 0.47uH 20% 6.7A 15mR 1212 Product overview: IHLP1212AEERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEERR47M1
INDUCTOR, SHIELDED, 470NH, 6.7A, SMD; Inductance:470nH; RMS Current (Irms):6.7A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 470NH, 6.7A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):6.7A; Inductor Construction:Shielde
FIXED IND 470NH 6.7A 15 MOHM SMD
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 844412-IHLP1212AEERR47M11 | IHLP1212AEERR47M11 | 541-1330-1-ND | 71-IHLP1212AEERR47M11 | 27T2304 | IHLP1212AEERR47M11 |
| Product Name | Fixed Inductors - IHLP1212AEERR47M11 | INDUCTOR POWER .47UH 6.7A SMD 470nH 6.7A 6.7A 6.7A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 0.47uH 6.7A Inductor and Choke | Inductor, Shielded, 470Nh, 6.7A, Smd; Inductance Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Application | General Purpose | |||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |