Vishay Intertechnology, Inc. Fixed Inductors IHLP1212AEER1R5M11

Description
1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212AEER1R5M11TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212AEER1R5M11CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212AEER1R5M11DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.7A 46mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212AEER1R5M11
718634-IHLP1212AEER1R5M11
Fixed Inductors - IHLP1212AEER1R5M11 718634-IHLP1212AEER1R5M11
Manufacturer: Vishay Dale Win Source Part Number: 718634-IHLP1212AEER1 R5M11 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Current - Saturation: 4.5A Family Name: IHLP-1212AE-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): LMLP03B3N1R5CTAS; NRS3015T1R5NNGHV ; NPIS32LS1R5YTRF; 1069AS-1R5N; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: China , Israel, United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) Current Rating (Amps): 2.7A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 718634-IHLP1212AEER1R5M11
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Current - Saturation: 4.5A
Family Name: IHLP-1212AE-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 46mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): LMLP03B3N1R5CTAS; NRS3015T1R5NNGHV ; NPIS32LS1R5YTRF; 1069AS-1R5N;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: China , Israel, United States of America
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
Current Rating (Amps): 2.7A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet
1.5uH 100KHz 2.7A Inductor and Choke - 71-IHLP1212AEER1R5M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 2.7A Inductor and Choke
71-IHLP1212AEER1R5M11
1.5uH 100KHz 2.7A Inductor and Choke 71-IHLP1212AEER1R5M11
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 2.7A 0.046Ohm DCR 1212 T/R Product overview: IHLP1212AEER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEER1R5M1 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 2.7A 0.046Ohm DCR 1212 T/R Product overview: IHLP1212AEER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEER1R5M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212AEER1R5M11TR-ND 718634-IHLP1212AEER1R5M11 71-IHLP1212AEER1R5M11
Product Name Fixed Inductors Fixed Inductors - IHLP1212AEER1R5M11 1.5uH 100KHz 2.7A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0460 ohms 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers