Vishay Precision Group Fixed Inductors IHLP1212ABEVR47MA1

Description
470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEVR47MA1CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR47MA1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR47MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

470nH Shielded Inductor 5.86A 27.39mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 5.86A Rohs Compliant Vishay - 39AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 5.86A Rohs Compliant Vishay
39AH5345
Inductor, 0.47Uh, Shielded, 5.86A Rohs Compliant Vishay 39AH5345
INDUCTOR, 0.47UH, SHIELDED, 5.86A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 5.86A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEVR47MA1CT-ND 39AH5345
Product Name Fixed Inductors Inductor, 0.47Uh, Shielded, 5.86A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details