Vishay Intertechnology, Inc. Fixed Inductors IHLP1212ABEVR47M5A

Description
470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEVR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.99A 24.91mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 6.4A, 20%, Shielded; Inductance Vishay - 29AK0239 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 6.4A, 20%, Shielded; Inductance Vishay
29AK0239
Inductor, 0.47Uh, 6.4A, 20%, Shielded; Inductance Vishay 29AK0239
INDUCTOR, 0.47UH, 6.4A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

INDUCTOR, 0.47UH, 6.4A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEVR47M5ATR-ND 29AK0239
Product Name Fixed Inductors Inductor, 0.47Uh, 6.4A, 20%, Shielded; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0249 ohms 0.0195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers