Vishay Precision Group Surface Mount Inductors IHLP1212ABEVR33M5A

Description
Vishay IHLP1212ABEVR33M5A
Request a Quote Datasheet
Description
Vishay IHLP1212ABEVR33M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2488067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488067
Surface Mount Inductors 2488067
Vishay IHLP1212ABEVR33M5A

Vishay IHLP1212ABEVR33M5A

Supplier's Site
Surface Mount Inductors - 2488068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488068P
Surface Mount Inductors 2488068P
Vishay IHLP1212ABEVR33M5A

Vishay IHLP1212ABEVR33M5A

Supplier's Site
Surface Mount Inductors - 2488068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488068
Surface Mount Inductors 2488068
Vishay IHLP1212ABEVR33M5A

Vishay IHLP1212ABEVR33M5A

Supplier's Site
Fixed Inductors - 541-IHLP1212ABEVR33M5ACT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR33M5ATR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR33M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

330nH Shielded Molded Inductor 6.42A 16.33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, Shielded, 6.42A Rohs Compliant Vishay - 39AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, Shielded, 6.42A Rohs Compliant Vishay
39AH5344
Inductor, 0.33Uh, Shielded, 6.42A Rohs Compliant Vishay 39AH5344
INDUCTOR, 0.33UH, SHIELDED, 6.42A ROHS COMPLIANT: YES

INDUCTOR, 0.33UH, SHIELDED, 6.42A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2488067 541-IHLP1212ABEVR33M5ACT-ND 39AH5344
Product Name Surface Mount Inductors Fixed Inductors Inductor, 0.33Uh, Shielded, 6.42A Rohs Compliant Vishay
Inductance Range 0.3300 microH
DCR 0.0163 ohms 0.0163 ohms
Rated DC Current 6420 milliamps 5260 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1212
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details