Vishay Precision Group Surface Mount Inductors IHLP1212ABEVR22MA1

Description
Vishay IHLP1212ABEVR22MA1
Request a Quote Datasheet
Description
Vishay IHLP1212ABEVR22MA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2488066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488066P
Surface Mount Inductors 2488066P
Vishay IHLP1212ABEVR22MA1

Vishay IHLP1212ABEVR22MA1

Supplier's Site
Surface Mount Inductors - 2488065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488065
Surface Mount Inductors 2488065
Vishay IHLP1212ABEVR22MA1

Vishay IHLP1212ABEVR22MA1

Supplier's Site
Surface Mount Inductors - 2488066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488066
Surface Mount Inductors 2488066
Vishay IHLP1212ABEVR22MA1

Vishay IHLP1212ABEVR22MA1

Supplier's Site
Fixed Inductors - 541-IHLP1212ABEVR22MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR22MA1TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR22MA1CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

220nH Shielded Inductor 7.93A 13.21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.22Uh, Shielded, 7.93A Rohs Compliant Vishay - 39AH5342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, Shielded, 7.93A Rohs Compliant Vishay
39AH5342
Inductor, 0.22Uh, Shielded, 7.93A Rohs Compliant Vishay 39AH5342
INDUCTOR, 0.22UH, SHIELDED, 7.93A ROHS COMPLIANT: YES

INDUCTOR, 0.22UH, SHIELDED, 7.93A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2488066P 541-IHLP1212ABEVR22MA1DKR-ND 39AH5342
Product Name Surface Mount Inductors Fixed Inductors Inductor, 0.22Uh, Shielded, 7.93A Rohs Compliant Vishay
Inductance Range 0.2200 microH
DCR 0.0132 ohms 0.0132 ohms
Rated DC Current 7930 milliamps 10230 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1212
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers