Vishay Intertechnology, Inc. Fixed Inductors IHLP1212ABEV1R2M5A

Description
1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEV1R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEV1R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEV1R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.98A 57.65mOhm Max Nonstandard

Buy Now Datasheet
Ihlp1212Ab, 1.2Uh, 20%, 5A, Ev; Inductance Vishay - 29AK0248 - Newark, An Avnet Company
Chicago, IL, United States
Ihlp1212Ab, 1.2Uh, 20%, 5A, Ev; Inductance Vishay
29AK0248
Ihlp1212Ab, 1.2Uh, 20%, 5A, Ev; Inductance Vishay 29AK0248
IHLP1212AB, 1.2UH, 20%, 5A, EV; Inductance:1.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:-; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

IHLP1212AB, 1.2UH, 20%, 5A, EV; Inductance:1.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:-; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEV1R2M5ATR-ND 29AK0248
Product Name Fixed Inductors Ihlp1212Ab, 1.2Uh, 20%, 5A, Ev; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details