1µH Shielded Molded Inductor 4.05A 49.6mOhm Max Nonstandard
1µH Shielded Molded Inductor 4.05A 49.6mOhm Max Nonstandard
1µH Shielded Molded Inductor 4.05A 49.6mOhm Max Nonstandard
INDUCTOR, 1UH, 4A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1212ABEV1R0M5ACT-ND | 29AK0245 |
| Product Name | Fixed Inductors | Inductor, 1Uh, 4A, 20%, Shielded; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0496 ohms | 0.0375 ohms |