Manufacturer: Vishay Dale
Win Source Part Number: 810103-IHLP1212ABERR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±20%
Current - Saturation: 6.7A
Frequency - Self Resonant: 135MHz
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1A
Inductance Frequency - Test: 100kHz
SMD Shielded Inductor 0.56uH 20% 5.1A 22mR 1212 Product overview: IHLP1212ABERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 5.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR56M1
560nH Shielded Molded Inductor 5.1A 22mOhm Max Nonstandard
560nH Shielded Molded Inductor 5.1A 22mOhm Max Nonstandard
INDUCTOR POWER .56UH 5.1A SMD 560nH 5.1A 6.7A 5.1A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«
INDUCTOR, SHIELDED, 560NH, 6.7A, SMD; Inductance:560nH; RMS Current (Irms):5.1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 560NH, 6.7A, SMD; Inductance:560nH; RMS Current (Irms):5.1A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 810103-IHLP1212ABERR56M11 | 71-IHLP1212ABERR56M11 | 541-1326-2-ND | IHLP1212ABERR56M11 | 24T8248 |
| Product Name | Fixed Inductors - IHLP1212ABERR56M11 | SMD 0.56uH 5.1A Inductor and Choke | Fixed Inductors | INDUCTOR POWER .56UH 5.1A SMD 560nH 5.1A 6.7A 5.1A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« | Inductor, Shielded, 560Nh, 6.7A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH | 0.5600 microH | |
| DCR | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | ||
| Rated DC Current | 5100 milliamps | 6700 milliamps | 5100 milliamps | ||
| Packing Method | Tape Reel; Reel | Tape Reel |