Vishay Precision Group Inductance Vishay IHLP1212ABERR47M11.

Description
Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; Product Length:3.6mm RoHS Compliant: Yes
Datasheet
Description
Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; Product Length:3.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 14AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
14AC9207
Inductance Vishay 14AC9207
Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; Product Length:3.6mm RoHS Compliant: Yes

Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20%; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14AC9207
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details