SMD Shielded Inductor 0.22uH 20% 9.3A 11.4mR 1212 Product overview: IHLP1212ABERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR22M1
INDUCTOR POWER .22UH 9.3A SMD 220nH 9.3A 9.3A 9.3A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«
220nH Shielded Molded Inductor 9.3A 11.4mOhm Max Nonstandard
220nH Shielded Molded Inductor 9.3A 11.4mOhm Max Nonstandard
220nH Shielded Molded Inductor 9.3A 11.4mOhm Max Nonstandard
Manufacturer: Vishay
Win Source Part Number: 1045176-IHLP1212ABER
Packaging: Reel - TR
Type: Molded
Current Rating: 9.3A
Inductance: 220nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 9.3A
Frequency - Self Resonant: 220MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.4 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
INDUCTOR, SHIELDED, 220NH, 9.3A, SMD; Inductance:220nH; RMS Current (Irms):9.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 220NH, 9.3A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):9.3A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1212ABERR22M11 | IHLP1212ABERR22M11 | 541-1323-6-ND | 1045176-IHLP1212ABERR22M11 | 27T2298 |
| Product Name | SMD 0.22uH 9.3A Inductor and Choke | INDUCTOR POWER .22UH 9.3A SMD 220nH 9.3A 9.3A 9.3A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« | Fixed Inductors | Fixed Inductors - IHLP1212ABERR22M11 | Inductor, Shielded, 220Nh, 9.3A, Smd; Inductance Vishay |
| Core Material | Ferrite | ||||
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded |