FIXED IND 470NH 4.7A 26 MOHM SMD
FIXED IND 470NH 4.7A 26 MOHM SMD
FIXED IND 470NH 4.7A 26 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1008ABEZR47M5ACT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Metal Composite |
| Configuration | Fixed |