Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023283-IHLP-2020BZE
Packaging: Tape and Reel
Inductance: 10 µH
Height: 1.9812 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IHLP-2020BZER100M1AI
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023283-IHLP-2020BZER100M1A |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP-2020BZER100M1A |