Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZERR82M07

Description
820nH Shielded Inductor 13A 7.41mOhm Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Inductor 13A 7.41mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZERR82M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR82M07-ND
Fixed Inductors IHLM2525CZERR82M07-ND
820nH Shielded Inductor 13A 7.41mOhm Nonstandard

820nH Shielded Inductor 13A 7.41mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZERR82M07
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZERR82M07
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZERR82M07-ND IHLM2525CZERR82M07
Product Name Fixed Inductors INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 7.41 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0074 ohms 0.0074 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details