680nH Shielded Inductor 15.5A 5.2mOhm Nonstandard
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHLM2525CZERR68M06-ND | IHLM2525CZERR68M06 |
| Product Name | Fixed Inductors | INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0052 ohms | 0.0052 ohms |