680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard
Shielded SMD Inductor, 0.68uH, 15.5A, 2525, Composite Core Product overview: IHLM2525CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR68M0
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 680NH, 25A, SMD; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680NH, 25A, SMD; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-IHLM2525CZERR68M01CT-ND | 71-IHLM2525CZERR68M01 | IHLM2525CZERR68M01 | 23K7899 |
| Product Name | Fixed Inductors | SMD 0.68uH 15.5A Inductor and Choke | INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.5 mOhm Max | Inductor, Shielded, 680Nh, 25A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0055 ohms | 0.0055 ohms |