Vishay Intertechnology, Inc. INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose IHLM2525CZERR47M07

Description
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - IHLM2525CZERR47M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose
IHLM2525CZERR47M07
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose IHLM2525CZERR47M07
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLM2525CZERR47M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR47M07-ND
Fixed Inductors IHLM2525CZERR47M07-ND
470nH Shielded Inductor 17.5A 3.86mOhm Nonstandard

470nH Shielded Inductor 17.5A 3.86mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZERR47M07 IHLM2525CZERR47M07-ND
Product Name INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 3.86 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0039 ohms 0.0039 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details