220nH Shielded Inductor 23A 2.8mOhm Max Nonstandard
INDUCTOR POWER 0.22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz 23A 0.0028Ohm DCR 2525 T/R Product overview: IHLM2525CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR22M0
Manufacturer: Vishay
Win Source Part Number: 1045173-IHLM2525CZER
Packaging: Reel - TR
Current Rating: 23A
Inductance: 220nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 40A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLM2525CZERR22M01-ND | IHLM2525CZERR22M01 | 71-IHLM2525CZERR22M01 | 1045173-IHLM2525CZERR22M01 |
| Product Name | Fixed Inductors | INDUCTOR POWER 0.22UH 23A SMD 220nH 23A 40A 23A - ¦20% Shielded 2.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | 0.22uH 100KHz 23A Inductor and Choke | Fixed Inductors - IHLM2525CZERR22M01 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0028 ohms | 0.0028 ohms | 0.0028 ohms |