Vishay Intertechnology, Inc. INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose IHLM2525CZERR10M06

Description
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose - IHLM2525CZERR10M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose
IHLM2525CZERR10M06
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose IHLM2525CZERR10M06
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLM2525CZERR10M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR10M06-ND
Fixed Inductors IHLM2525CZERR10M06-ND
100nH Shielded Inductor 32.5A 1.37mOhm Nonstandard

100nH Shielded Inductor 32.5A 1.37mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZERR10M06 IHLM2525CZERR10M06-ND
Product Name INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.37 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0014 ohms 0.0014 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details