INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1045172-IHLM2525CZER
Packaging: Reel - TR
Current Rating: 32.5A
Inductance: 100nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 60A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
SMD Shielded Power Inductor 0.1uH 32.5A 1.7mR DCR 2525 Product overview: IHLM2525CZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 32.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 32.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR10M0
100nH Shielded Inductor 32.5A 1.7mOhm Max Nonstandard
INDUCTOR, SHIELDED, 100NH, 60A, SMD, FULL REEL; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLM2525CZERR10M01 | 1045172-IHLM2525CZERR10M01 | 71-IHLM2525CZERR10M01 | IHLM2525CZERR10M01-ND | 23K7887 | 23K7886 |
| Product Name | INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max | Fixed Inductors - IHLM2525CZERR10M01 | SMD 0.1uH 32.5A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 100Nh, 60A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay |
| Application | General Purpose | RF Choke | ||||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0017 ohms | 0.0017 ohms | 0.0017 ohms | 0.0017 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |