Vishay Precision Group Fixed Inductors IHLM2525CZER8R2M01

Description
8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLM2525CZER8R2M01DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLM2525CZER8R2M01CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLM2525CZER8R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max - IHLM2525CZER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max
IHLM2525CZER8R2M01
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max IHLM2525CZER8R2M01
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 8.2uH 4A Inductor and Choke - 71-IHLM2525CZER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 4A Inductor and Choke
71-IHLM2525CZER8R2M01
SMD 8.2uH 4A Inductor and Choke 71-IHLM2525CZER8R2M01
SMD Shielded Power Inductor 8.2uH 4A 68mR 2525 Product overview: IHLM2525CZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 8.2uH 4A 68mR 2525 Product overview: IHLM2525CZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay - 23K7919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay
23K7919
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay 23K7919
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLM2525CZER8R2M01DKR-ND IHLM2525CZER8R2M01 71-IHLM2525CZER8R2M01 23K7919
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max SMD 8.2uH 4A Inductor and Choke Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 36401E15NFTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers