Vishay Intertechnology, Inc. 4.7UH 5.5A 37.11 MOHM Inductor and Choke IHLM2525CZER4R7M06

Description
FIXED IND 4.7UH 5.5A 37.11 MOHM Product overview: IHLM2525CZER4R7M06 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.5A, 37.11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.5A, 37.11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER4R7M0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5.5A 37.11 MOHM Product overview: IHLM2525CZER4R7M06 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.5A, 37.11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.5A, 37.11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER4R7M0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 5.5A 37.11 MOHM Inductor and Choke - 71-IHLM2525CZER4R7M06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.5A 37.11 MOHM Inductor and Choke
71-IHLM2525CZER4R7M06
4.7UH 5.5A 37.11 MOHM Inductor and Choke 71-IHLM2525CZER4R7M06
FIXED IND 4.7UH 5.5A 37.11 MOHM Product overview: IHLM2525CZER4R7M06 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.5A, 37.11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.5A, 37.11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER4R7M0 6 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.5A 37.11 MOHM Product overview: IHLM2525CZER4R7M06 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.5A, 37.11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.5A, 37.11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER4R7M06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLM2525CZER4R7M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER4R7M06-ND
Fixed Inductors IHLM2525CZER4R7M06-ND
4.7µH Shielded Inductor 5.5A 37.11mOhm Nonstandard

4.7µH Shielded Inductor 5.5A 37.11mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLM2525CZER4R7M06
776700-IHLM2525CZER4R7M06
Fixed Inductors - IHLM2525CZER4R7M06 776700-IHLM2525CZER4R7M06
Manufacturer: Vishay Dale Win Source Part Number: 776700-IHLM2525CZER4 R7M06 Series: IHLM-2525CZ-06 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 5.5A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 10A Test Frequency: 100kHz Family Name: IHLM-2525CZ-06 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37.11 mOhm Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPI-0645-4R7N-T1; MMD-06CZ-4R7M-V1; ASPI-5D28-4R7N-T; ASPI-6D28-4R7N; Introduction Date: October 17, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 776700-IHLM2525CZER4R7M06
Series: IHLM-2525CZ-06
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 5.5A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 10A
Test Frequency: 100kHz
Family Name: IHLM-2525CZ-06
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37.11 mOhm
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPI-0645-4R7N-T1; MMD-06CZ-4R7M-V1; ASPI-5D28-4R7N-T; ASPI-6D28-4R7N;
Introduction Date: October 17, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - IHLM2525CZER4R7M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose
IHLM2525CZER4R7M06
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose IHLM2525CZER4R7M06
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLM2525CZER4R7M06 IHLM2525CZER4R7M06-ND 776700-IHLM2525CZER4R7M06 IHLM2525CZER4R7M06
Product Name 4.7UH 5.5A 37.11 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - IHLM2525CZER4R7M06 INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers