4.7µH Shielded Inductor 5.5A 40mOhm Max Nonstandard
4.7µH Shielded Inductor 5.5A 40mOhm Max Nonstandard
4.7µH Shielded Inductor 5.5A 40mOhm Max Nonstandard
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 40 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
4.7uH Shielded SMD Inductor, 5.5A, 2525, Composite Core Product overview: IHLM2525CZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER4R7M0
FIXED IND 4.7UH 5.5A 40 MOHM SMD
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2565-2-ND | IHLM2525CZER4R7M01 | 71-IHLM2525CZER4R7M01 | IHLM2525CZER4R7M01 | 23K7915 | 23K7914 |
| Product Name | Fixed Inductors | INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 40 mOhm Max | SMD 4.7uH 5.5A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms |