Vishay Precision Group Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay IHLM2525CZER4R7M01.

Description
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay - 29AC6937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay
29AC6937
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay 29AC6937
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6937
Product Name Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details