Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER3R3M07

Description
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER3R3M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER3R3M07-ND
Fixed Inductors IHLM2525CZER3R3M07-ND
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard

3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - IHLM2525CZER3R3M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose
IHLM2525CZER3R3M07
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose IHLM2525CZER3R3M07
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
3.3uH 100KHz 6A Inductor and Choke - 71-IHLM2525CZER3R3M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 6A Inductor and Choke
71-IHLM2525CZER3R3M07
3.3uH 100KHz 6A Inductor and Choke 71-IHLM2525CZER3R3M07
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 100KHz 6A 0.02821Ohm DCR 2525 T/R Product overview: IHLM2525CZER3R3M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER3R3M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 100KHz 6A 0.02821Ohm DCR 2525 T/R Product overview: IHLM2525CZER3R3M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER3R3M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLM2525CZER3R3M07
921053-IHLM2525CZER3R3M07
Fixed Inductors - IHLM2525CZER3R3M07 921053-IHLM2525CZER3R3M07
Manufacturer: Vishay Win Source Part Number: 921053-IHLM2525CZER3 R3M07 Series: IHLM-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded - Inductor 6 A 28.21mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921053-IHLM2525CZER3R3M07
Series: IHLM-2525CZ-07
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded - Inductor 6 A 28.21mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLM2525CZER3R3M07-ND IHLM2525CZER3R3M07 71-IHLM2525CZER3R3M07 921053-IHLM2525CZER3R3M07
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose 3.3uH 100KHz 6A Inductor and Choke Fixed Inductors - IHLM2525CZER3R3M07
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0282 ohms 0.0282 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details