Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER3R3M06

Description
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER3R3M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER3R3M06-ND
Fixed Inductors IHLM2525CZER3R3M06-ND
3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard

3.3µH Shielded Inductor 6A 28.21mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - IHLM2525CZER3R3M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose
IHLM2525CZER3R3M06
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose IHLM2525CZER3R3M06
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZER3R3M06-ND IHLM2525CZER3R3M06
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0282 ohms 0.0282 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details